Products specifications Report Issue?

Evaluation Kit Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Output Current per Channel 11 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Slew Rate 0.0015 V/µs
Win Source Part Number 1101432-TS1002DB
Categories Embedded Processors and Controllers
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS1002DB CAD Model

Description

The Silicon Labs 1101432-TS1002DB is an embedded processor and controller that features a low output current per channel of 11 mA.

  • Maximum Operating Temperature: 85 °C
  • RoHS: compliance
  • Supply and Demand Status: short
  • Popularity: low popularity
  • Evaluation Kit: Yes
  • Slew Rate: 0.0015 V/µs

You May Also Be Interested in

Cirrus Logic Inc.
BOARD EVAL FOR CS5381 192KHZ ADC / CS5381 series 24 Bit 192k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for CDB5381
Amd
IC SOC CORTEX-A9 800MHZ 485FCBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 125K Logic Cells 800MHz 484-FCBGA (19x19)
Lowest to $95.5826
ECAD model for XC7Z030-2SBG485E
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
Texas Instruments
EVAL MODULE FOR TPS2376H / TPS2376 series Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS2376HEVM
Texas Instruments
LAUNCHPAD CC1312R EVAL BRD / CC1312R LaunchPad™ series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for LAUNCHXL-CC1312R1
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Need more? Email Us
ECAD model for C8051F996-GMR
NXP / Nexperia
FREEDOM EVAL BOARD K32L2B3 / K32 L2B Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $63.4716
ECAD model for FRDM-K32L2B3
Texas Instruments
DEVELOPMENT KIT TPS54360 / TPS54360 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS54360EVM-182
Renesas Electronics America
TW2851-BB1-GR-EVAL16 16 Channel Eval Board
Need more? Email Us
ECAD model for TW2851-BB1-GR-EVAL16

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention