EN
  • EN
  • DE

LAUNCHXL-CC1312R1

Part No LAUNCHXL-CC1312R1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD CC1312R EVAL BRD / CC1312R LaunchPad™ series MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series SimpleLink™
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Platform LaunchPad™
Utilized IC / Part CC1312R
Mounting Type Fixed
Contents Board(s)
Interconnect System LaunchPad
Base Product Number LAUNCHXL
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A992C
HTSUS 8471.50.0150
Other Names 296-49661,LAUNCHXL-CC1312R1-ND
Standard Package 1
Win Source Part Number 1224654-LAUNCHXL-CC1312R1
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-CC1312R1 CAD Model

Description

The Texas Instruments LAUNCHXL-CC1312R1 is a comprehensive development platform designed for engineers and makers looking to explore the capabilities of the SimpleLink™ Sub-1 GHz CC1312R wireless microcontroller (MCU). This LaunchPad™ Development Kit is an ideal starting point for creating high-performance and low-power wireless applications that operate in the sub-1 GHz frequency bands.

Key Features:

  • SimpleLink CC1312R1 Wireless MCU: At the heart of the LaunchPad is the SimpleLink CC1312R1, which integrates a powerful ARM® Cortex®-M4F processor with a Sub-1 GHz radio, offering a versatile solution for long-range wireless connectivity.
  • On-Board Debugger: The LAUNCHXL-CC1312R1 comes equipped with an XDS110-class debugger, providing seamless debugging capabilities without the need for additional hardware.
  • Energy Efficient: Designed with energy efficiency in mind, this LaunchPad is optimized for battery-powered applications, leveraging the low-power operation modes of the CC1312R1 MCU.
  • Expandability: The development kit includes the BoosterPack™ connector pins, allowing for easy expansion with a wide range of BoosterPack plug-in modules to add functionalities like additional sensors, actuators, and connectivity options.
  • Software Support: Full support is provided for the SimpleLink CC13x2 SDK, which includes the Texas Instruments royalty-free software stacks, sample applications, and development tools that facilitate rapid development and prototyping.

Applications:

The LAUNCHXL-CC1312R1 is versatile for a range of applications within the industrial, home automation, and smart grid spaces, including:

  • Wireless Sensor Networks
  • Building Automation Systems
  • Smart Metering
  • IoT Connectivity
  • Asset Tracking and Monitoring

What's Included:

The LAUNCHXL-CC1312R1 kit includes the LaunchPad development board, micro USB cable, and quick-start guide to help you begin your development journey with ease and confidence.

Whether you're a professional developer or a hobbyist, the LAUNCHXL-CC1312R1 LaunchPad Development Kit from Texas Instruments provides the tools and resources needed to jumpstart your next wireless project in the sub-1 GHz spectrum.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess