EN
  • EN
  • DE

SIL8010CMU

Part No SIL8010CMU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323810-SIL8010CMU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL8010CMU CAD Model

Description

The SIL8010CMU is a highly integrated timing device manufactured by Silicon Labs. It serves as a key component in various electronic systems that require precise and stable clock signals. As a clock generator and distribution IC, the SIL8010CMU is designed to provide multiple clock outputs with minimal jitter and phase noise, ensuring optimal performance in demanding applications.

Applications

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure including base stations and transmission systems
  • Data centers and server farms
  • High-performance computing systems
  • Test and measurement equipment requiring accurate timing

Features

  • Multiple clock outputs with configurable frequencies
  • Low jitter and phase noise performance
  • Flexible clock input options
  • Integrated voltage-controlled oscillator (VCO)
  • Programmable via I2C or SPI interface
  • Small form factor package for space-constrained designs
  • Wide operating temperature range

Benefits

  • Improved system performance due to stable and accurate clock signals
  • Reduced bit error rates in high-speed data transmission
  • Simplified board layout with integrated clock generation and distribution
  • Lower overall system cost by reducing the need for external clock components
  • Increased system reliability due to low jitter and phase noise
  • Faster time to market with flexible programming options

The SIL8010CMU incorporates advanced clock generation techniques to minimize jitter and phase noise. This is crucial for maintaining signal integrity in high-speed digital systems. Its programmable features allow designers to tailor the clock outputs to specific system requirements. The device supports a wide range of input clock frequencies and output clock configurations, making it a versatile solution for diverse applications. The compact package and integrated VCO further simplify system design and reduce board space. The SIL8010CMU contributes to enhanced performance, reliability, and cost-effectiveness in demanding electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess