EN
  • EN
  • DE

SC1155CSW

Part No SC1155CSW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC HYSTERETIC CONTROLLER WITH VRM 9.0 VID RANGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314531-SC1155CSW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1155CSW CAD Model

Description

The SC1155CSW is a synchronous buck regulator manufactured by Semtech Corporation, designed for efficient DC-DC step-down conversion. It's suitable for applications requiring a stable and regulated voltage supply.

Applications

  • Portable Electronics: Power management in smartphones, tablets, and other battery-powered devices.
  • Networking Equipment: Powering ASICs, FPGAs, and other components in routers and switches.
  • Set-Top Boxes: Regulating voltage for internal circuitry.
  • LCD Monitors and Televisions: Providing power to backlights and display panels.
  • Industrial Control Systems: Supplying stable voltage to sensors and microcontrollers.

Features

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.
  • Adjustable Output Voltage: Allows for customization of the output voltage to suit specific needs.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown: Safeguards the device from overheating.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery runtime in portable applications.
  • Reduced Heat Dissipation: Minimal power loss results in lower operating temperatures.
  • Simplified Design: Internal compensation reduces component count and eases the design process.
  • Improved System Reliability: Protection features enhance the robustness of the system.
  • Compact Solution: Small footprint enables integration in space-constrained applications.

Additional Details

The SC1155CSW is typically available in a small surface-mount package. It often features a high switching frequency to minimize the size of external components. Detailed electrical characteristics, including input voltage range, output current capability, switching frequency, and package information, are available in the official datasheet provided by Semtech Corporation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess