EN
  • EN
  • DE

MACP-010446-C80370

Part No MACP-010446-C80370
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description Rf Directional Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998321-MACP-010446-C80370
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACP-010446-C80370 CAD Model

Description

The MACP-010446-C80370 is a 75 Ohm CATV Splitter from M/A-Com Technology Solutions. This component is designed to divide a CATV signal into multiple outputs while maintaining signal integrity and impedance matching to prevent signal reflections and loss.

Applications:

  • CATV (Community Antenna Television) Systems: Used to split cable television signals for distribution to multiple TVs or set-top boxes.
  • Satellite TV Distribution: Can be used to split satellite signals for distribution.
  • Broadband Networks: Used in broadband distribution networks to split signals for various devices.
  • Home Theater Systems: Used to split signals to different devices in a home entertainment setup.

Features:

  • 75 Ohm Impedance: Matches the standard impedance of CATV systems to minimize signal reflections.
  • Low Insertion Loss: Minimizes signal loss during splitting, ensuring a strong signal at each output.
  • High Isolation: Provides good isolation between output ports, preventing interference between connected devices.
  • Wide Bandwidth: Operates over a broad frequency range, supporting a variety of CATV and satellite signals.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits:

  • Maintains Signal Quality: Low insertion loss and high isolation ensure a strong and clean signal at each output.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable Performance: Designed for reliable operation in demanding CATV and satellite environments.
  • Versatile Application: Suitable for a wide range of signal splitting applications.

Additional Details:

The MACP-010446-C80370 CATV splitter is specified to operate over a certain frequency range (consult the datasheet for exact specifications). Key specifications include insertion loss (the amount of signal lost when the signal is split), isolation (the amount of signal leakage between output ports), and return loss (a measure of how well the splitter matches the impedance of the system). It's important to ensure the splitter meets the specific requirements of the application, including frequency range and signal loss characteristics. Consult the datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess