EN
  • EN
  • DE

SI8233-B-IM

Part No SI8233-B-IM
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322983-SI8233-B-IM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8233-B-IM CAD Model

Description

The SI8233-B-IM is an isolated gate driver from Silicon Labs, designed for driving power MOSFETs and IGBTs. It is particularly suited for applications requiring high reliability and robust isolation. This driver integrates multiple protection features to safeguard both the driver and the driven power devices.

Applications

  • Isolated power supplies
  • Motor control
  • Inverters and converters
  • Industrial automation equipment
  • Renewable energy systems (solar inverters, wind turbines)

Features

  • Galvanic isolation: Provides robust isolation between the input and output stages.
  • High common-mode transient immunity (CMTI): Ensures reliable operation in noisy environments.
  • Adjustable dead-time control: Optimizes switching performance and efficiency.
  • Under-voltage lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Overlapping conduction protection (OCP): Prevents shoot-through in bridge circuits.
  • High drive strength: Provides sufficient current to drive large MOSFETs and IGBTs.

Benefits

  • Enhanced safety: Galvanic isolation provides robust protection against high-voltage hazards.
  • Increased reliability: High CMTI and integrated protection features ensure reliable operation in demanding environments.
  • Improved efficiency: Adjustable dead-time control minimizes switching losses.
  • Simplified design: Integrated features reduce the need for external components.
  • Robust performance: High drive strength ensures fast and efficient switching.

Additional Details: The SI8233-B-IM offers an isolation voltage of [Research Isolation Voltage]. The propagation delay is [Research Propagation Delay]. The supply voltage range is [Research Supply Voltage Range]. The output current capability is [Research Output Current Capability]. The package is [Research Package Type]. Proper PCB layout is critical for optimal performance, especially regarding isolation and noise immunity. Refer to the datasheet for detailed specifications, application notes, and layout recommendations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess