EN
  • EN
  • DE

SI7005-B-FM

Part No SI7005-B-FM
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENS HUMI/TEMP 3.3V I2C 3% 24QFN / Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Silicon Labs
Package Tube
Product Status Not For New Designs
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 8 s
Voltage - Supply 2.1V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-LFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI7005
Other Names SI7005BFM,336-2330-5
Standard Package 75
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 9025.80.1000
Win Source Part Number 1235424-SI7005-B-FM
Ultra Librarian 3D Model Ultra Librarian SI7005-B-FM CAD Model

Description

The SI7005-B-FM is a humidity and temperature sensor that uses I2C output type to communicate.

  • Manufacturer: Unknown
  • Product Name: SI7005-B-FM
  • Output Type: I2C
  • Humidity Range: 0 to 100% RH
  • Accuracy: ±3% RH
  • Response Time: 8 seconds
  • Voltage Supply Range: 2.1V to 3.6V
  • Mounting: SMD (SMT)
  • Package: 24-LFQFN Exposed Pad
  • Temperature Range: 0°C to 70°C
  • Ideal for: HVAC and weather stations

You May Also Be Interested in

Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Omron
SENSOR HUMIDITY
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6683 $60.0147
22+ $5.4714 $120.3708
33+ $5.3004 $174.9132
46+ $5.1294 $235.9524
59+ $4.9584 $292.5456
78+ $4.4455 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess