EN
  • EN
  • DE

SI4754-A40-GMR

Part No SI4754-A40-GMR
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC CAR RADIO RX AM/FM 32QFN / Digital TV Demodulator Tuners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Series *
Packaging Reel package
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 794267-SI4754-A40-GMR
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SI4754-A40-GMR CAD Model

Description

The SI4754-A40-GMR is a single-chip AM/FM radio receiver from Silicon Labs, designed for automotive and consumer electronics applications. It offers high performance, low power consumption, and a small form factor, making it ideal for integration into a wide range of devices. It incorporates advanced digital signal processing (DSP) to provide clear and reliable radio reception even in challenging environments.

Applications:

  • Automotive Infotainment Systems: Used in car radios, navigation systems, and multimedia players.
  • Portable Radios: Integrated into handheld FM/AM radios for personal listening.
  • Home Audio Systems: Applied in stereo receivers, clock radios, and soundbars.
  • Mobile Devices: Incorporated into smartphones, tablets, and portable media players for radio functionality.
  • Wearable Devices: Used in smartwatches and fitness trackers with radio capabilities.

Features:

  • AM/FM Receiver: Supports worldwide FM band (64–108 MHz) and AM band (520–1710 kHz) reception.
  • Digital Signal Processing (DSP): Advanced DSP algorithms provide superior audio quality, noise reduction, and interference rejection.
  • Integrated RDS/RBDS Decoder: Decodes Radio Data System (RDS) and Radio Broadcast Data System (RBDS) data for station identification, program information, and traffic alerts.
  • Automatic Frequency Control (AFC): Automatically adjusts the receiver frequency to maintain optimal signal reception.
  • Automatic Gain Control (AGC): Adjusts the receiver gain to optimize audio output level and dynamic range.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Small Form Factor: Available in a compact package for easy integration into space-constrained applications.
  • I2C Control Interface: Uses an I2C interface for easy control and configuration by a microcontroller.

Benefits:

  • High-Quality Audio: DSP-based audio processing provides clear and crisp audio reproduction with minimal distortion and noise.
  • Robust Reception: Advanced algorithms ensure reliable signal reception even in noisy and interference-prone environments.
  • RDS/RBDS Support: Decodes RDS/RBDS data to display station information, program details, and traffic alerts, enhancing the user experience.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Easy Integration: Small form factor and I2C control interface simplify the integration process, reducing development time and cost.

Additional Details:

The SI4754-A40-GMR typically operates on a supply voltage range of 2.7V to 3.6V. It includes integrated audio amplifiers and supports both analog and digital audio outputs. The device is designed to meet automotive industry standards for performance and reliability. It supports advanced features like seek and scan functionality, channel filtering, and audio processing presets.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2595 $52.1520
38+ $2.6745 $101.6310
58+ $2.5909 $150.2722
80+ $2.5073 $200.5840
104+ $2.4237 $252.0648
139+ $2.1730 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess