EN
  • EN
  • DE

SI4012-C1001GTR

Part No SI4012-C1001GTR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 27-960MHZ 10TFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Series EZRadio®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 27MHz ~ 960MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Crystal-less Operation
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SI4012
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 726891-SI4012-C1001GTR
Ultra Librarian 3D Model Ultra Librarian SI4012-C1001GTR CAD Model

Description

The SI4012-C1001GTR is an RF transmitter designed for various wireless applications.

  • Voltage Supply Range: 1.8V to 3.6V
  • Operation: Crystal-less
  • Data Rate: Up to 100kBaud
  • Modulation Protocols: FSK and OOK
  • Power Output: 10dBm
  • Package: 10-TFSOP
  • Mounting: Surface Mount
  • Manufacturer: Silicon Labs
  • Series: EZRadio™
  • Status: Active

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Maxim Integrated
Need more? Email Us
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Maxim Integrated
Need more? Email Us
NXP / Nexperia
Lowest to $10.1866
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3192 $51.8304
29+ $3.5440 $102.7760
44+ $3.4332 $151.0608
61+ $3.3225 $202.6725
78+ $3.2117 $250.5126
105+ $2.8795 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess