EN
  • EN
  • DE

SI4010-B1-GT

Part No SI4010-B1-GT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 27-960MHZ 10TFSOP  /  RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadio®
Package Tube
Product Status Obsolete
Frequency 27MHz ~ 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Other Names 336-1973-5
Standard Package 50
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235630-SI4010-B1-GT
Ultra Librarian 3D Model Ultra Librarian SI4010-B1-GT CAD Model

Description

The SI4010-B1-GT is an RF transmitter used for wireless communication.

  • Frequency Range: 27MHz to 960MHz
  • Power Output: 10dBm
  • Data Rate: up to 100kBaud
  • Modulation or Protocol: FSK or OOK
  • Voltage Range: 1.8V to 3.6V
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Operating Temperature Range: -40°C to 85°C
  • Ideal for: use in applications that require wireless communication, including garage openers, RKE, and security alarms

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess