EN
  • EN
  • DE

SI4010-B1-GS

Part No SI4010-B1-GS
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 27-960MHZ 14SOIC  /  RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadio®
Package Tube
Product Status Obsolete
Frequency 27MHz ~ 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Other Names 336-1974-5
Standard Package 56
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235629-SI4010-B1-GS
Ultra Librarian 3D Model Ultra Librarian SI4010-B1-GS CAD Model

Description

The Silicon Labs SI4010-B1-GS is a crystal-less transmitter from Silicon Labs that operates in the frequency range of 27MHz to 960MHz.

  • Features: an 8051 MCU core
  • Suitable for: applications such as garage openers, RKE and security alarms
  • Power Output: 10dBm
  • Data Rate: up to 100kBaud
  • Modulation Protocols: FSK and OOK
  • Package: 14-SOIC
  • Voltage Supply: 1.8V to 3.6V
  • Transmitting Current: 19.8mA
  • Memory Size: 4kB RAM
  • Ideal for: designers who need a high-performance, low-power RF transmitter for their products

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
NXP / Nexperia
Lowest to $10.1866
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess