EN
  • EN
  • DE

SI3203-GQ

Part No SI3203-GQ
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031295-SI3203-GQ
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3203-GQ CAD Model

Description

The Si3203-GQ is a single-channel SLIC (Subscriber Line Interface Circuit) from Silicon Labs designed for use in VoIP (Voice over Internet Protocol) and other telecommunication applications. This device provides the necessary interface between a digital system and a telephone line, enabling functions such as ringing, battery feed, and line supervision.

Applications:

  • VoIP Gateways: Used in VoIP gateways to provide analog telephone line interfaces.
  • PBX Systems: Employed in private branch exchange (PBX) systems for connecting analog phones to digital networks.
  • FXS Ports: Integrated into FXS (Foreign Exchange Subscriber) ports in various communication devices.
  • Wireless Local Loop (WLL): Used in WLL systems to provide telephone line interfaces in remote locations.
  • Central Office (CO) Equipment: Employed in central office equipment for connecting to subscriber lines.

Features:

  • Integrated Battery Feed: Provides integrated battery feed functionality to power the telephone line.
  • Ringing Generation: Includes ringing generation circuitry for generating ringing signals.
  • Line Supervision: Offers line supervision features for detecting on-hook and off-hook conditions.
  • Programmable Parameters: Allows for programming various parameters, such as loop current and ringing voltage.
  • Low Power Consumption: Designed for low power operation, reducing power consumption in telecom systems.

Benefits:

  • Simplified Design: Integrates all necessary functions for interfacing with a telephone line, simplifying the design process.
  • Reduced Component Count: Reduces the number of external components required, saving board space and reducing costs.
  • Improved Performance: Provides high-quality voice transmission and reliable operation.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Configuration: Programmable parameters allow for flexible configuration to meet specific application requirements.

Additional Details:

The Si3203-GQ typically includes a high-voltage switch, a current source, and control logic. Key specifications include the battery feed voltage, ringing voltage, loop current, and operating temperature range. The device is typically packaged in a surface-mount package for easy assembly. Proper application requires careful consideration of the external components, such as transformers and protection devices. Detailed information about the device's performance and application can be found in the product datasheet. It is important to implement appropriate surge protection to protect the device from lightning strikes and other voltage transients.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess