EN
  • EN
  • DE

TDA9351PS/N2/1I0675

Part No TDA9351PS/N2/1I0675
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363079-TDA9351PS/N2/1I0675
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9351PS/N2/1I0675 CAD Model

Description

Product Overview: TDA9351PS/N2/1I0675

The TDA9351PS/N2/1I0675 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the advanced requirements of the television and display industry. This versatile IC is engineered to deliver superior picture quality and robust functionality in a compact form factor, making it an ideal solution for manufacturers looking to enhance their display products.

Key Features

  • Advanced Video Processing: Equipped with sophisticated video processing capabilities, the TDA9351PS/N2/1I0675 ensures crisp and clear image reproduction, providing an immersive viewing experience.
  • Multi-Standard Support: This IC supports various video standards, making it versatile and adaptable to different regions and broadcasting requirements.
  • Audio Integration: Alongside its video capabilities, it includes audio processing functions, which simplifies the design and reduces the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9351PS/N2/1I0675 operates with minimal power consumption, contributing to the overall energy efficiency of the end product.
  • Compact Design: Its small footprint allows for integration into slim and compact television sets without compromising performance.

Applications

The TDA9351PS/N2/1I0675 is primarily used in the design and manufacturing of color televisions. Its versatility also makes it suitable for other types of video display equipment that require high-quality video and audio processing.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA9351PS/N2/1I0675 is no exception. Manufactured to the highest standards, this IC ensures long-term performance and stability, which is crucial for consumer electronics that are expected to operate flawlessly over extended periods.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the TDA9351PS/N2/1I0675, assisting developers and engineers in integrating this IC into their products seamlessly. NXP provides datasheets, application notes, and design resources to facilitate the development process and accelerate time-to-market for new products.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess