The SI2414-G-FTR is a single-chip FM transceiver manufactured by Silicon Labs. Operating in the 2.4 GHz ISM band, it's designed for short-range wireless communication, providing a complete transmitter and receiver solution with integrated frequency synthesizers and modulator/demodulator circuits. This highly integrated design allows for compact and cost-effective implementation in various wireless applications.
Applications:
- Wireless keyboards and mice
- Remote control toys
- Wireless game controllers
- Low-power telemetry systems
- Wireless audio streaming
Features:
- 2.4 GHz ISM band operation
- High receiver sensitivity (-95 dBm typical)
- Programmable output power (up to +4 dBm)
- Low current consumption (10 mA RX, 12 mA TX at 0 dBm)
- Data rates up to 2 Mbps
- On-chip crystal oscillator
- FSK/GFSK modulation
Benefits:
- Reduced system cost due to single-chip integration
- Extended battery life with low current consumption
- Reliable wireless communication with high receiver sensitivity
- Flexibility to adjust output power for optimal range
- Faster data transmission with data rates up to 2 Mbps
- Simplified design with on-chip crystal oscillator
- Suitable for various applications with FSK/GFSK modulation
Additional Details:
The SI2414-G-FTR operates in the 2.4 GHz ISM band, which is license-free worldwide. It features a highly sensitive receiver, allowing for reliable communication over longer distances or in environments with significant interference. The programmable output power allows for optimizing the communication range and power consumption based on the application requirements. The device supports data rates up to 2 Mbps, enabling faster data transmission compared to slower, legacy wireless technologies. The on-chip crystal oscillator eliminates the need for an external crystal, further reducing system cost and size. The FSK/GFSK modulation schemes provide robust and efficient data transmission. It is commonly used in consumer electronics, such as wireless keyboards, mice, and game controllers, where low power consumption and reliable communication are critical requirements. The device requires minimal external components, simplifying the design and reducing the overall system cost.