The SI2404-C-ZSR is a single-chip FSK transceiver designed by Silicon Labs for low-power, sub-GHz wireless applications. It integrates a complete radio transmitter and receiver with a built-in modem to simplify wireless communication designs. The device is optimized for applications that require reliable data transmission with minimal power consumption.
Applications
- Remote Keyless Entry (RKE) Systems
- Tire Pressure Monitoring Systems (TPMS)
- Wireless Sensor Networks (WSN)
- Home Automation
- Industrial Control and Monitoring
Features
- Frequency Range: 300 - 510 MHz
- Data Rate: Up to 128 kbps
- Modulation: FSK (Frequency-Shift Keying)
- Low Power Consumption
- Integrated Modem with Data Handling
- Programmable Output Power
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Wake-on-Radio (WOR) Functionality
Benefits
- Extended Battery Life: Low power consumption significantly extends the battery life of battery-powered devices.
- Reliable Communication: FSK modulation provides robust and dependable wireless communication, even in noisy environments.
- Simplified Design: The integrated modem simplifies design and reduces the required number of external components.
- Optimized Performance: AFC and AGC features optimize receiver performance in varying signal conditions.
- Cost-Effective Solution: Single-chip integration reduces overall system cost and complexity.
Additional Details
The SI2404-C-ZSR operates in the sub-GHz frequency bands, providing excellent range and penetration characteristics compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, streamlining software development. The programmable output power enables fine-tuning of the transmission range to optimize power consumption. The Wake-on-Radio functionality allows the receiver to remain in a low-power state, waking up only when a valid preamble is detected, further conserving power. The device also incorporates Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) to maintain optimal receiver performance despite variations in signal strength and frequency. These features make the SI2404-C-ZSR ideal for applications that require reliable and energy-efficient wireless communication.