EN
  • EN
  • DE

SI2403-FTR

Part No SI2403-FTR
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Win Source Part Number 189617-SI2403-FTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2403-FTR CAD Model

Description

The SI2403-FTR is a single-chip, high-performance FSK transceiver from Silicon Labs, designed for low-power wireless applications. It integrates a complete radio transmitter and receiver, along with a modem, in a compact package. This transceiver is well-suited for applications requiring robust and reliable wireless communication in the sub-GHz frequency bands.

Applications

  • Remote Keyless Entry (RKE) systems
  • Wireless sensor networks
  • Home automation systems
  • Industrial control systems
  • Wireless alarm and security systems

Features

  • Frequency range: 300-510 MHz
  • Data rate: Up to 128 kbps
  • Modulation: FSK (Frequency Shift Keying)
  • Low power consumption
  • Integrated modem with data handling
  • Programmable output power
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio functionality
  • Small package size

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-powered applications.
  • Reliable Communication: FSK modulation ensures robust and reliable wireless communication, even in noisy environments.
  • Simplified Design: Integrated modem simplifies design and reduces the number of external components needed.
  • Improved Performance: AFC and AGC features optimize receiver performance in varying signal conditions.
  • Cost-Effective Solution: Single-chip integration reduces overall system cost.

Additional Details

The SI2403-FTR operates in the sub-GHz frequency range, offering excellent range and penetration compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, simplifying the software development process. The programmable output power allows for adjusting the transmission range to optimize power consumption. The device also features a wake-on-radio function, enabling the receiver to remain in a low-power sleep mode and wake up automatically upon receiving a valid signal, further extending battery life. The small package size makes it suitable for compact and space-constrained applications.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.9569
Silicon Labs
Lowest to $0.5208
Silicon Labs
Lowest to $29.6731
Silicon Labs
Lowest to $10.9484
Silicon Labs
Lowest to $4.2444
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Lowest to $2.3343
Silicon Labs
Lowest to $2.8840
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess