The SI3014-XS2R is a highly integrated silicon DAA (Direct Access Arrangement) device from Silicon Labs, designed to provide a complete analog interface solution for connecting to global telephone networks. It integrates all the necessary functions to meet stringent worldwide telecom standards, simplifying modem and embedded system designs.
Applications
- V.92 modems.
- Embedded modems in point-of-sale (POS) terminals.
- Remote monitoring systems.
- Automated Teller Machines (ATMs).
- Set-top boxes with modem functionality.
- Voice over IP (VoIP) gateways.
Features
- Integrated Silicon DAA: Provides a complete analog telephone interface in a single chip.
- Worldwide Compliance: Meets the requirements of various global telecom standards including FCC, CTR21, and JATE.
- Programmable Impedance Matching: Allows for flexible impedance matching to different telephone line characteristics.
- Ring Detect: Detects incoming ring signals from the telephone network.
- Line Voltage Monitoring: Monitors the voltage on the telephone line.
- Loop Current Sensing: Senses the current flowing through the telephone loop.
- Low Power Consumption: Designed for energy-efficient operation.
- Small Footprint Package: Available in a compact package for space-constrained applications.
Benefits
- Reduced BOM Cost: Integration of multiple functions reduces the number of external components required.
- Simplified Design: Simplifies modem and embedded system design by providing a complete analog interface.
- Faster Time to Market: Pre-compliance with global telecom standards accelerates product development.
- Improved Performance: High-performance analog front-end ensures reliable data transmission.
- Global Compatibility: Allows for worldwide deployment of modem-enabled devices.
Additional Details
The SI3014-XS2R utilizes advanced analog signal processing techniques to achieve high levels of performance and integration. It is typically controlled by a microcontroller or DSP, which configures the device and processes the data transmitted and received over the telephone line. The device includes protection circuitry to withstand voltage surges and other anomalies on the telephone network. Its programmable impedance matching feature is essential for optimizing signal quality and ensuring compliance with various country-specific regulations. Refer to the datasheet for detailed specifications, application notes, and design guidelines. The specific package type and operating temperature range are also specified in the datasheet.