EN
  • EN
  • DE
  • IT

L14LTI

Part No L14LTI
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description DETECTOR IR INVERT TOTEM POLE OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ON Semiconductor
Product Status Obsolete
Base Product Number L14
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 172329-L14LTI
Ultra Librarian 3D Model Ultra Librarian L14LTI CAD Model

Description

The ON Semiconductor L14LTI is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronic systems. This versatile and highly efficient product is an ideal solution for a broad range of applications, including power management, automotive systems, industrial controls, and consumer electronics.

Key Features

  • High Integration: The L14LTI integrates multiple functions into a single chip, reducing the number of components required in a circuit and simplifying the overall design process.
  • Power Efficiency: With its focus on power conservation, the L14LTI helps in minimizing power loss, leading to extended battery life in portable devices and reduced energy consumption in stationary applications.
  • Robust Performance: Engineered to withstand harsh operating conditions, the L14LTI maintains its performance across a wide temperature range and is resistant to voltage spikes and other electrical disturbances.
  • Compact Form Factor: The small footprint of the L14LTI allows for its use in space-constrained applications, enabling designers to create compact and sleek product designs.
  • Easy Integration: Compatibility with standard industry interfaces ensures that the L14LTI can be easily incorporated into existing designs, facilitating quick upgrades and seamless integration.

Applications

  • Automotive systems such as engine control units and infotainment
  • Industrial automation including motor control and sensor interfaces
  • Power supply modules for consumer and professional electronics
  • Portable devices where power efficiency is critical

The L14LTI is not just a testament to ON Semiconductor's commitment to innovation, but also to their dedication to providing solutions that meet the evolving needs of technology. Its combination of integration, efficiency, and reliability makes it a go-to choice for designers and engineers seeking to create sophisticated electronic products with a competitive edge.

You May Also Be Interested in

Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.1785
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Broadcom Limited
IC LASER MOUSE SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $0.8719
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Maxim Integrated
LOW PROFILE 2ND GEN BIO SENSOR :
Lowest to $12.0641
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Broadcom Limited
IC LASER SENSOR GAMING
Need more? Email Us
Broadcom Limited
SENSOR OPT 560NM AMBIENT MODULE / Optical Sensor Ambient 560nm I2C 8-SMD Module
Lowest to $18.4884
Renesas Electronics America
OPTICAL SENSOR
Lowest to $10.9568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess