EN
  • EN
  • DE

CP2102SX0441GMP

Part No CP2102SX0441GMP
Manufacturer Silicon Labs
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 752680-CP2102SX0441GMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP2102SX0441GMP CAD Model

Description

The CP2102SX0441GMP is a highly-integrated USB-to-UART bridge controller from Silicon Labs. It is designed to provide a simple and cost-effective solution for converting USB to a standard serial interface. This device is widely used in applications requiring a seamless connection between a USB host and a UART-based device.

Applications

  • USB to UART converters: Providing a bridge between USB hosts and UART devices.
  • Serial adapters: Connecting legacy serial devices to modern USB ports.
  • Embedded systems: Integrating USB connectivity into embedded designs.
  • Data loggers
  • Point-of-Sale (POS) systems

Features

  • Integrated USB transceiver: Eliminates the need for external USB components.
  • Full-speed USB compatibility: Supports USB 2.0 full-speed operation.
  • UART interface: Provides a standard UART interface for serial communication.
  • Programmable baud rates: Supports a wide range of baud rates.
  • 512-byte buffer: Provides data buffering for reliable communication.
  • Integrated EEPROM: Stores configuration data.
  • USB bus powered: Operates directly from the USB bus, eliminating the need for an external power supply.
  • Small package: Available in a compact package for space-constrained applications.

Benefits

  • Simplified USB connectivity: Makes it easy to add USB functionality to existing designs.
  • Reduced BOM cost: The integrated transceiver and EEPROM reduce the number of external components.
  • Flexible baud rate support: Accommodates a wide range of serial devices.
  • Reliable data transfer: The integrated buffer ensures reliable communication.
  • Easy configuration: Configuration data can be stored in the integrated EEPROM.
  • Plug-and-play operation: No external power supply is required.

Additional Details

The CP2102SX0441GMP operates from a voltage of 3.0V to 3.6V. The operating temperature is from -40°C to +85°C. It supports a variety of UART signals, including TXD, RXD, RTS, CTS, DTR, and DSR. The package is a QFN-28. Drivers are available for Windows, macOS, and Linux. Detailed specifications, including pinouts, electrical characteristics, and application notes, are available in the Silicon Labs datasheet.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess