EN
  • EN
  • DE

BLED112-V1

Part No BLED112-V1
Manufacturer Silicon Labs
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description RF TXRX MOD BLUETOOTH TRACE ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Silicon Labs
Package Bulk
Product Status Active
Modulation or Protocol Bluetooth v4.0, Low Energy (BLE)
Frequency 2.4GHz
Interface USB
Sensitivity -93dBm
Power - Output 0dBm
Data Rate (Max) 1Mbps
Voltage - Supply 5V
Base Product Number BLED112
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 847154-BLED112-V1
Ultra Librarian 3D Model Ultra Librarian BLED112-V1 CAD Model

Description

The BLED112-V1 is a Bluetooth v4.0 Low Energy (BLE) RF transceiver finished unit by Silicon Labs.

  • Frequency: 2.4GHz
  • Data Rate: 1Mbps
  • Technology: Bluetooth v4.0 Low Energy (BLE)
  • Packaging: Bulk
  • Standard Package: 500
  • Interface: USB
  • Power - Output: 0dBm
  • Sensitivity: -93dBm

You May Also Be Interested in

RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Omron
WIRELESS I/O SLAVE 16DC NPN/PNPI
Need more? Email Us
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.0581
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess