EN
  • EN
  • DE

BLE121LR-A-M256K

Part No BLE121LR-A-M256K
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -98dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Memory Size 256kB Flash, 8kB SRAM
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 28mA ~ 33mA
Current - Transmitting 25mA ~ 39mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Manufacturer Homepage www.silabs.com
Win Source Part Number 722701-BLE121LR-A-M256K
Popularity Medium
Supply and Demand Status Limited
Family Name BLE121LR
Introduction Date May 12, 2014
ECCN 5A992.c
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BLE121LR-A-M256K CAD Model

Description

The BLE121LR-A-M256K is a Bluetooth v4.0 module manufactured by Silicon Labs.

  • Supply Voltage: 2V to 3.6V
  • Data Rate: 2Mbps
  • Flash Memory: 256kB
  • SRAM: 8kB
  • Antenna: Integrated chip
  • Power Output: 8dBm
  • Sensitivity: -98dBm
  • Receiving Current: 28mA to 33mA
  • Package: Module
  • Supply and Demand Status: Limited

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.9403 $171.9403
2+ $165.2239 $330.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess