EN
  • EN
  • DE

BLE113-A-M256K

Part No BLE113-A-M256K
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 0dBm
Sensitivity -93dBm
Serial Interfaces ISP, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CC2541
Memory Size 256kB Flash, 8kB SRAM
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 14.3mA
Current - Transmitting 18.2mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802405-BLE113-A-M256K
Ultra Librarian 3D Model Ultra Librarian BLE113-A-M256K CAD Model

Description

The BLE113-A-M256K is a Bluetooth v4.0 module manufactured by Silicon Labs.

  • Bluetooth Version: v4.0
  • Frequency: 2.4GHz
  • Data Rate: 2Mbps
  • Flash Memory: 256kB
  • SRAM: 8kB
  • Antenna Type: Integrated Chip Antenna
  • Power Output: 0dBm
  • Sensitivity: -93dBm
  • Receiving Current: 14.3mA
  • Transmitting Current: 18.2mA
  • Serial Interfaces: ISP, PWM, SPI, UART
  • Package Type: Reel
  • Popularity: High
  • Halogen-Free: Yes
  • Supply/Demand Status: Balanced

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.3847 $115.3847
2+ $111.5385 $223.0770
3+ $100.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess