EN
  • EN
  • DE

RN4678-V/RM113

Part No RN4678-V/RM113
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 1.5dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Utilized IC / Part IS1678SM
Memory Size 4MB Flash, 320kB ROM, 28kB SRAM
Voltage - Supply 3.3V ~ 4.2V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 33-SMD Module
Base Product Number RN4678
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354674-RN4678-V/RM113
Ultra Librarian 3D Model Ultra Librarian RN4678-V/RM113 CAD Model

Description

The RN4678-V/RM113 is a cutting-edge Bluetooth Dual Mode Module from the renowned Microchip Technology. This module is designed to provide a highly efficient wireless communication solution for a variety of applications, including industrial control, home automation, and personal health devices. With its dual-mode capability, the RN4678-V/RM113 supports both Classic Bluetooth (BR/EDR) and Bluetooth Low Energy (BLE) protocols, offering versatility and flexibility for product designers.

Key Features:

  • Bluetooth 4.2 Compliant: The module is compliant with Bluetooth 4.2 specifications, ensuring interoperability with other Bluetooth devices and the latest features in wireless communication.
  • Dual-Mode Functionality: By supporting both Classic Bluetooth and Bluetooth Low Energy, the RN4678-V/RM113 enables communication with a wide range of devices, including legacy products.
  • Easy Integration: With its compact surface-mount form factor, this module is easily integrated into space-constrained designs, making it ideal for portable and battery-powered applications.
  • Low Power Consumption: The RN4678-V/RM113 is designed for energy efficiency, which is critical for battery-dependent applications, prolonging the operational lifespan of the product.
  • Robust Security: The module features secure connection options, including authentication and encryption, to protect wireless communication against unauthorized access.
  • Flexible Configuration: It offers multiple configuration methods, including over-the-air, via UART, or through GPIOs, providing versatility for different use cases and developer preferences.

Applications:

The RN4678-V/RM113 is suitable for a diverse range of applications, such as:

  • Industrial automation and control systems
  • Home automation and smart home devices
  • Health and fitness trackers
  • Consumer electronics
  • Wearable technology

In conclusion, the RN4678-V/RM113 from Microchip Technology is a versatile, high-performance Bluetooth module that offers the perfect blend of speed, security, and power efficiency for developers looking to add wireless connectivity to their products. Its dual-mode capability ensures compatibility with a broad range of devices, making it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2095 $54.4190
5+ $22.3257 $111.6285
7+ $21.6281 $151.3967
10+ $20.9304 $209.3040
13+ $20.2327 $263.0251
17+ $18.1397 $308.3749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess