EN
  • EN
  • DE
  • IT

BGM123A256V2R

Part No BGM123A256V2R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 9mA
Current - Transmitting 8.2mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-SMD Module
Base Product Number BGM123
Other Names BGM123A256V1R,336-3808-6,336-3808-1,336-3808-2
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235680-BGM123A256V2R
Ultra Librarian 3D Model Ultra Librarian BGM123A256V2R CAD Model

Description

The BGM123A256V2R is an RF transceiver module and modem that is part of the Bluetooth family/standard. This component has a Win Source Part Number of 1235680-BGM123A256V2R and is packaged in a tape & reel with a standard package of 1,000.

  • Mounting: SMD (SMT)
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.2
  • Data Rate: 1Mbps
  • Memory Size: 256kB flash, 32kB RAM
  • Antenna Type: Integrated, chip
  • Power Output: 8dBm
  • Sensitivity: -90dBm
  • Current (Receiving): 9mA
  • Current (Transmitting): 8.2mA
  • Voltage Supply: 1.85V ~ 3.8V
  • Temperature Range: -40°C ~ 85°C
  • Manufacturer: Silicon Labs
  • MSL Level: 3
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7995 $74.3985
6+ $20.3483 $122.0898
9+ $19.7124 $177.4116
12+ $19.0765 $228.9180
16+ $18.4407 $295.0512
21+ $16.5330 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess