EN
  • EN
  • DE

SY8286ARAC

Part No SY8286ARAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839321-SY8286ARAC
Ultra Librarian 3D Model Ultra Librarian SY8286ARAC CAD Model

Description

The SY8286ARAC is a high-efficiency synchronous step-down converter manufactured by Silergy Corp. It is designed to provide a regulated voltage output from a higher voltage input, making it suitable for a wide range of portable and embedded applications. The integrated synchronous rectification significantly improves efficiency compared to traditional diode-rectified converters, minimizing power loss and extending battery life in portable devices.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Wireless Chargers: Voltage regulation in wireless charging circuits.
  • Power Banks: Step-down conversion for charging various devices.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Solid State Drives (SSDs): Voltage regulation for SSD controllers and memory chips.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a wide input voltage range for versatile power source compatibility.
  • Low Quiescent Current: Low quiescent current for extended standby time in battery-powered applications.
  • Integrated MOSFETs: Integrates high-side and low-side MOSFETs for reduced component count and simplified design.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the device and load from damage due to short-circuit conditions.
  • Over-Temperature Protection (OTP): Over-temperature protection to prevent thermal damage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Improved System Reliability: Integrated protection features enhance system reliability by preventing damage from electrical faults.
  • Reduced Solution Size: Integrated MOSFETs and minimal external component count enable a compact solution size.
  • Lower Heat Dissipation: High efficiency minimizes heat dissipation, improving thermal performance.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

The SY8286ARAC is designed for ease of use and requires minimal external components. Its compact package makes it suitable for space-constrained applications. The device also incorporates internal compensation, further simplifying the design process and improving stability. Its high efficiency and comprehensive protection features make it a reliable choice for a variety of power management applications.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5802 $52.2180
215+ $0.4761 $102.3615
330+ $0.4612 $152.1960
450+ $0.4463 $200.8350
580+ $0.4314 $250.2120
780+ $0.3868 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess