EN
  • EN
  • DE

SY8208CQNC

Part No SY8208CQNC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350584-SY8208CQNC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8208CQNC CAD Model

Description

The SY8208CQNC is a high-efficiency synchronous step-down DC-DC converter from Silergy Corp. It's designed to efficiently convert a higher input voltage to a lower, regulated output voltage, making it ideal for various portable and embedded applications. The integration of power MOSFETs helps achieve high efficiency while simplifying the design by reducing the need for external components.

Applications

  • Portable Electronics: Powering core logic and peripherals in smartphones, tablets, and other handheld devices.
  • Embedded Systems: Providing stable power to microcontrollers and other components in embedded applications.
  • Wireless Communication Devices: Powering Wi-Fi modules, Bluetooth devices, and other wireless communication components.
  • Solid State Drives (SSDs): Regulating power for SSD controllers and memory chips.
  • Industrial Control Systems: Powering sensors, actuators, and other control elements in industrial applications.

Features

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the device from damage in the event of a short circuit.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and causing damage.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating with an insufficient input voltage.
  • Small Package: Comes in a compact package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending the battery life of portable devices.
  • Reduced Board Space: The compact package minimizes the required PCB area.
  • Improved System Reliability: The integrated protection features ensure reliable and stable operation.
  • Simplified Design: Fewer external components and adjustable output voltage simplify the design process.
  • Cost-Effective: The high level of integration and reduced component count contribute to a lower overall cost.

Additional Details

The SY8208CQNC typically employs a constant on-time (COT) or similar control scheme to ensure fast transient response and stable operation. The switching frequency is often in the MHz range, allowing for the use of smaller external components. Refer to the official datasheet for detailed specifications, application notes, and recommended external components. Key parameters like input voltage range, output voltage range, maximum output current, switching frequency, and thermal characteristics are thoroughly defined within the datasheet.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,217 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess