The SY8143FCC is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. It is designed for applications requiring step-down voltage conversion with high efficiency and compact size.
Applications
- Point-of-load regulation
- Portable devices
- Battery-powered systems
- Solid state drives (SSDs)
- Networking equipment
Features
- High efficiency: up to 95%
- Wide input voltage range: 2.5V to 5.5V
- Adjustable output voltage
- Integrated synchronous rectification
- Current-mode control
- Overcurrent protection
- Short-circuit protection
- Thermal shutdown protection
- Small package size: QFN-10
Benefits
- High Efficiency: Minimizes power losses and extends battery life in portable devices.
- Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in system design.
- Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
- Compact Size: Small package size enables compact and space-saving designs.
- Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features ensure reliable operation and prevent damage to the regulator and the connected load.
Additional Details
The SY8143FCC synchronous buck regulator integrates a high-side MOSFET and a low-side MOSFET into a single package. The synchronous rectification eliminates the need for an external Schottky diode, improving efficiency and reducing component count. The regulator uses current-mode control to provide stable operation and fast transient response. The overcurrent protection limits the output current to a safe level, preventing damage to the regulator and the connected load. The short-circuit protection shuts down the regulator in the event of a short circuit, preventing further damage. The thermal shutdown protection shuts down the regulator when the junction temperature exceeds a safe limit. Refer to the Silergy datasheet for detailed specifications, performance curves, and application guidelines.