EN
  • EN
  • DE

SY8113ADC

Part No SY8113ADC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Description High Efficiency, 500kHz, 3A, 16V Input Synchronous Step Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350570-SY8113ADC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SY8113ADC CAD Model

Description

The SY8113ADC is a step-down DC-DC converter from Silergy. It's designed to efficiently convert higher voltages to lower voltages suitable for powering various electronic components. This regulator integrates a high-side MOSFET and offers features like adjustable output voltage, over-current protection, and thermal shutdown.

Applications

  • Point of Load (POL) regulation: Powering microcontrollers, FPGAs, and other digital ICs.
  • Industrial Control Systems: Supplying power to sensors, actuators, and communication modules.
  • Networking Equipment: Powering routers, switches, and modems.
  • Embedded Systems: Providing regulated power for a variety of embedded applications.
  • Battery-Powered Devices: Efficient power conversion for longer battery life.

Features

  • High Efficiency: Designed for high efficiency across a wide load range.
  • Wide Input Voltage Range: Operates from a wide input voltage range.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Internal Soft-Start: Limits inrush current during startup.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Enable/Disable Control: Allows for external control of the device's operation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Improved System Efficiency: High efficiency minimizes power loss and reduces heat generation.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Requires minimal external components.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reduced Component Count: Integration of features reduces the need for external components.

Additional Details

The SY8113ADC typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The switching frequency is optimized for efficiency and component size. The device is available in different package options depending on the specific application requirements. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application circuit examples.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6568 $52.5440
190+ $0.5389 $102.3910
290+ $0.5221 $151.4090
400+ $0.5053 $202.1200
515+ $0.4884 $251.5260
690+ $0.4379 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,570 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess