EN
  • EN
  • DE

SY8061DEC

Part No SY8061DEC
Manufacturer Silergy Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case DFN
Manufacturer Silergy Corp
Win Source Part Number 712384-SY8061DEC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8061DEC CAD Model

Description

The SY8061DEC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a regulated output voltage from a higher input voltage, with high efficiency and low ripple. This converter is suitable for various applications, including powering microcontrollers, sensors, and other electronic components in portable devices, industrial equipment, and automotive systems.

Applications:

  • Power Supply for Microcontrollers: Provides a stable and efficient power supply for microcontrollers.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • Industrial Equipment: Powers sensors, actuators, and other electronic components in industrial environments.
  • Automotive Systems: Provides power for various automotive electronic systems.
  • Battery Chargers: Used in battery charging circuits for efficient power conversion.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage setting.
  • Overcurrent Protection: Protects the converter and load from excessive current draw.
  • Short-Circuit Protection: Protects the converter from damage due to short circuits.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life.
  • Improved System Reliability: Protection features prevent damage from overcurrent and short circuits.
  • Flexible Design: Adjustable output voltage allows for customization.
  • Compact Size: Suitable for portable applications.
  • Low Noise: Provides a clean and stable output voltage.

Additional Details:

The SY8061DEC operates at a high switching frequency, which allows for smaller external components. The external components, such as inductors and capacitors, should be carefully selected to ensure stable operation and minimize output voltage ripple. The thermal performance of the converter should be considered, especially in high-power applications. The datasheet provides detailed specifications on input voltage range, output current, switching frequency, and thermal resistance.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess