The SY6288C3AAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a regulated output voltage from a higher input voltage, with high efficiency and low ripple. It is suited for use in various applications, including portable devices, power banks, and industrial equipment where efficient power management is critical.
Applications
- Portable devices (smartphones, tablets)
- Power banks
- Solid-state drives (SSDs)
- Point-of-load regulation
- Industrial equipment
Features
- High efficiency (up to 95%)
- Wide input voltage range
- Adjustable output voltage
- Integrated synchronous rectifier
- Overcurrent protection
- Short-circuit protection
- Thermal shutdown protection
Benefits
- Prolonged battery life in portable devices due to high efficiency, minimizing power loss.
- Flexible application due to the wide input voltage range.
- Customizable output voltage to meet specific system requirements.
- Reduced component count and board space due to the integrated synchronous rectifier.
- Enhanced system reliability due to overcurrent, short-circuit, and thermal shutdown protection.
Additional Details
The SY6288C3AAC typically operates with an input voltage range of 2.5V to 5.5V and delivers an adjustable output voltage ranging from 0.6V to Vin. The switching frequency is typically around 1.5 MHz. It employs a current-mode control architecture for fast transient response and stable operation. The integrated synchronous rectifier significantly improves efficiency compared to traditional diode-based rectifiers. The device is available in a compact package, suitable for space-constrained applications. It is also RoHS compliant, ensuring environmental friendliness.