EN
  • EN
  • DE

SY5861BFAC

Part No SY5861BFAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970789-SY5861BFAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY5861BFAC CAD Model

Description

The SY5861BFAC is a high-performance, low-jitter clock generator from Silergy Corp. It is designed to provide precise timing signals for various applications requiring accurate and stable clock sources. This device features programmable frequency synthesis and a wide output frequency range, making it suitable for diverse system clocking needs.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure components.
  • Data centers: Servers, storage systems, and high-speed interconnects.
  • Telecommunications: Base stations, optical transport networks, and wireless communication systems.
  • Test and measurement equipment: Signal generators, oscilloscopes, and frequency counters.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and robotics.

Features:

  • Low jitter: Provides clean and stable clock signals for improved system performance.
  • Wide frequency range: Supports a broad range of output frequencies to accommodate various application requirements.
  • Programmable frequency synthesis: Allows for flexible frequency selection and configuration.
  • Multiple output options: Offers various output signal types, such as LVPECL, LVDS, and CMOS, for easy integration.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Small package size: Enables compact system designs.

Benefits:

  • Improved system performance: Low-jitter clock signals contribute to enhanced data integrity and overall system stability.
  • Simplified system design: Programmable frequency synthesis and multiple output options reduce the need for external components.
  • Reduced power consumption: Low power operation minimizes energy costs and extends battery life in portable applications.
  • Smaller footprint: Compact package size enables high-density system designs.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.

The SY5861BFAC is available in a small form factor package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in various operating environments. It also incorporates advanced power management features to minimize power consumption. The device's high performance and flexibility make it an excellent choice for demanding clock generation applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2148 $50.4780
570+ $0.1763 $100.4910
880+ $0.1708 $150.3040
1,210+ $0.1653 $200.0130
1,570+ $0.1597 $250.7290
2,095+ $0.1432 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,770 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess