EN
  • EN
  • DE

SN74CBT6845CDBRG4

Part No SN74CBT6845CDBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256737-SN74CBT6845CDBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDBRG4 CAD Model

Description

The SN74CBT6845CDBRG4 is a high-performance integrated circuit from Texas Instruments, designed for seamless data flow and signal management in complex electronic systems. This 10-bit FET bus switch comes in a SSOP (Shrink Small Outline Package) form factor, offering a compact solution for space-constrained applications.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit bus switch, which allows for efficient data routing between different buses or signal paths within electronic systems.
  • Low On-State Resistance: The switch provides a low on-state resistance (Ron) of typically 5Ω, which ensures minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are designed to tolerate up to 5 volts, making the device compatible with a variety of logic levels and protecting against voltage spikes.
  • Bi-Directional Data Flow: The SN74CBT6845CDBRG4 supports bi-directional data flow, offering increased flexibility in routing signals within a system.
  • Quick Switching Speed: The device boasts a fast switching speed, which is essential for high-speed data transmission and reduces latency in signal routing.
  • Power-Down High-Impedance State: The switch enters a high-impedance state when powered down, which helps prevent unwanted data flow and conserves energy.

Applications

The SN74CBT6845CDBRG4 is ideal for a wide range of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating in data communication systems
  • Interface bridging in computing and storage platforms
  • Level shifting in multi-voltage systems

Quality and Reliability

As with all Texas Instruments products, the SN74CBT6845CDBRG4 is manufactured to high standards, ensuring reliability and performance in demanding environments. It is a testament to Texas Instruments' commitment to providing industry-leading solutions for data and signal management tasks.

For detailed specifications, application notes, and additional resources, engineers and system designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess