EN
  • EN
  • DE

RWS100B-24/CO2

Part No RWS100B-24/CO2
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 24V 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed, Conformal Coated
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 24V
Current - Output 1 4.5 A
Power (Watts) 100W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 87%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.25" L x 3.70" W x 1.54" H (108.0mm x 94.0mm x 39.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544262-RWS100B-24/CO2
Ultra Librarian 3D Model Ultra Librarian RWS100B-24/CO2 CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 360W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 400W
Need more? Email Us
Infineon Technologies
ICE3AR1580VJZ Infineon Technologies AC/DC Converters AC/DC COOLSET datasheet, inventory, & pricing.
Lowest to $5.2389
Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess