EN
  • EN
  • DE

SY20212BAIC

Part No SY20212BAIC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987645-SY20212BAIC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY20212BAIC CAD Model

Description

The SY20212BAIC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, making it ideal for various power management applications. This device integrates power MOSFETs to achieve high efficiency and compact size.

Applications

  • Point-of-load (POL) regulators
  • Embedded systems
  • Portable devices
  • Networking equipment
  • Industrial controls
  • Computing devices

Features

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Integrated Power MOSFETs: Simplifies design and reduces component count.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Safeguards the load from excessive output voltage.
  • Thermal Shutdown Protection (OTP): Prevents overheating and damage by shutting down the regulator at high temperatures.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Stable System Operation: Precise voltage regulation ensures reliable operation of connected components.
  • Enhanced Device Protection: Overcurrent, overvoltage, and thermal shutdown features protect the regulator and the load.
  • Simplified Design: Integrated power MOSFETs and minimal external components reduce design complexity.
  • Compact Solution: Small package size enables integration into space-limited applications.

Additional Details

The SY20212BAIC is typically available in a QFN (Quad Flat No-Lead) package. The datasheet provides detailed information about the electrical characteristics, pinout, and application circuits. External components such as inductors and capacitors are required for proper operation. Careful consideration should be given to thermal management in applications with high power dissipation. The switching frequency is typically fixed and specified in the product datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess