EN
  • EN
  • DE

SLG7NT4375VTR

Part No SLG7NT4375VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Description Power Sequencer 3V to 3.6V 12-Pin STQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999829-SLG7NT4375VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG7NT4375VTR CAD Model

Description

The SLG7NT4375VTR is a Configurable Mixed-signal IC (CMIC) from Silego Technology. This device is part of their GreenPAK family, offering designers a flexible and highly integrated solution for implementing a variety of functions in a small form factor. It allows for custom circuit design using a one-time programmable (OTP) non-volatile memory to configure the internal circuitry.

Applications:

  • Mobile Devices: Used for implementing custom analog and digital functions in smartphones and tablets.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices for power management and signal processing.
  • IoT Devices: Found in sensors, actuators, and other IoT devices for custom control and interface functions.
  • Consumer Electronics: Used in a wide range of consumer products for implementing custom features and functionalities.
  • Industrial Control: Utilized in industrial automation systems for custom logic and control circuits.

Features:

  • Configurable Logic: Allows for implementation of custom digital logic functions.
  • Analog Functionality: Includes analog comparators, ADCs, and DACs for signal processing.
  • One-Time Programmable (OTP) Memory: Stores the configuration data for the internal circuitry.
  • Small Form Factor: Enables integration into space-constrained applications.
  • Low Power Consumption: Minimizes power consumption for battery-powered devices.

Benefits:

  • Flexibility: Allows for custom circuit design to meet specific application requirements.
  • Integration: Reduces component count and PCB area by integrating multiple functions into a single chip.
  • Fast Prototyping: Enables rapid prototyping and development of custom solutions.
  • Low Power: Extends battery life in portable devices.
  • Cost-Effective: Reduces system cost compared to discrete component solutions.

Additional Details:

The SLG7NT4375VTR typically operates from a low voltage supply, such as 1.8V or 3.3V, making it suitable for battery-powered applications. It includes a variety of configurable digital logic blocks, such as look-up tables (LUTs), flip-flops, and counters. The analog functionality may include programmable gain amplifiers (PGAs), comparators, and analog-to-digital converters (ADCs). The GreenPAK Designer software provides a graphical user interface (GUI) for configuring the device. The configuration is stored in the on-chip OTP memory, which is programmed using a simple programming interface. The device is typically packaged in a small form factor package, such as a STDFN or QFN package, for surface mount assembly. The SLG7NT4375VTR is well-suited for applications requiring custom analog and digital functionality in a small, low-power, and cost-effective solution. Consult the datasheet for specific electrical characteristics, timing parameters, and application examples.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess