EN
  • EN
  • DE

M36L0R7050T1ZAQF

Part No M36L0R7050T1ZAQF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M36L0R7050T1ZAQF St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073802-M36L0R7050T1ZAQF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0R7050T1ZAQF CAD Model

Description

The M36L0R7050T1ZAQF is a highly integrated memory solution from the renowned manufacturer STMicroelectronics, known for its innovation in semiconductor technology. This product is part of STMicroelectronics' Multi-Purpose Flash (MPF) range and is designed to meet the rigorous demands of automotive, industrial, and consumer applications where reliable and durable non-volatile memory storage is crucial.

Key Features

  • Memory Size: The M36L0R7050T1ZAQF offers a substantial memory capacity, providing users with a 64 Mbit (Mega-bit) configuration. This ensures ample space for storing critical data and firmware in a variety of applications.
  • Memory Type: It features a NOR Flash memory type, which is known for its fast read speeds and excellent reliability, making it ideal for applications where data integrity and quick access to code is necessary.
  • Supply Voltage: The device operates over a wide supply voltage range, typically from 1.65V to 3.6V, accommodating various system power requirements and ensuring flexibility in design.
  • Package: The M36L0R7050T1ZAQF comes in a FBGA (Fine-pitch Ball Grid Array) package, which provides a compact footprint and excellent thermal performance, crucial for space-constrained applications.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an extended temperature range, making it suitable for automotive and industrial environments.
  • Interface: The memory device supports a parallel interface, ensuring high-speed data transfer and compatibility with a wide range of microcontrollers and processors.

Applications

The versatility of the M36L0R7050T1ZAQF makes it an ideal choice for various applications. In the automotive sector, it can be used for storing firmware in engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Industrial applications include automation systems, embedded control systems, and IoT devices. Additionally, it is well-suited for consumer electronics such as smart appliances and wearable technology.

Conclusion

With its robust feature set and flexible design options, the M36L0R7050T1ZAQF from STMicroelectronics is a top-tier memory solution that delivers performance, reliability, and durability for a myriad of applications across different sectors. Its high memory capacity, speed, and wide operating temperature range make it a go-to choice for designers and engineers seeking a dependable non-volatile memory component.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess