EN
  • EN
  • DE

SLG4E41353V

Part No SLG4E41353V
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837942-SLG4E41353V
Ultra Librarian 3D Model Ultra Librarian SLG4E41353V CAD Model

Description

The SLG4E41353V is a configurable mixed-signal IC in Silego Technology's GreenPAK family. It provides a flexible platform for integrating multiple discrete components into a single programmable device, reducing board space and simplifying circuit design. This GreenPAK IC allows designers to implement custom analog and digital functions tailored to specific application requirements.

Applications:

  • Mobile Phones: Power button control, level shifting, and interface logic.
  • Wearable Devices: Battery management, sensor interfacing, and display control.
  • Internet of Things (IoT) Devices: Sensor data acquisition, environmental monitoring, and wireless communication interfaces.
  • Consumer Electronics: Audio processing, LED lighting control, and custom user interfaces.
  • Portable Medical Devices: Vital sign monitoring, diagnostic equipment, and therapeutic devices.

Features:

  • Configurable Analog and Digital Logic: Offers a flexible architecture for custom circuit designs.
  • Integrated Comparators: Provides voltage comparison for threshold detection and control applications.
  • Programmable Delay Lines: Enables precise timing control and pulse shaping.
  • I2C Interface: Facilitates communication with microcontrollers and other I2C devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Package Size: Reduces board space requirements.
  • Non-Volatile Memory: Stores configuration data even when power is removed.

Benefits:

  • Reduced Component Count: Integrates multiple discrete components into a single IC.
  • Simplified Board Layout: Reduces the complexity of PCB design.
  • Lower System Cost: Reduces BOM cost and manufacturing expenses.
  • Improved Performance: Customizable logic optimizes performance for specific applications.
  • Faster Time-to-Market: GreenPAK Designer software simplifies the design process.
  • Increased Design Flexibility: Allows for custom logic and analog functions.
  • Reduced Power Consumption: Optimized for low-power applications.

Additional Details:

The SLG4E41353V is programmed using Silego's GreenPAK Designer software, a free GUI-based development environment. This software allows designers to configure the internal logic and analog blocks without requiring code. The device incorporates configurable components such as comparators, look-up tables (LUTs), delay lines, and counters. The integrated I2C interface enables communication with a host microcontroller for configuration and control. The SLG4E41353V's low power consumption makes it well-suited for battery-powered applications. For specific details on electrical characteristics, timing, and application circuits, refer to the official Silego datasheet for this part. It comes in a space-efficient package.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess