EN
  • EN
  • DE

GL032N90FFI04

Part No GL032N90FFI04
Manufacturer Spansion
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824079-GL032N90FFI04
Ultra Librarian 3D Model Ultra Librarian GL032N90FFI04 CAD Model

Description

The GL032N90FFI04 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, which is now Infineon Technologies). NOR Flash memory is a type of non-volatile memory that retains its data even when power is removed. It's widely used for storing firmware, boot code, and configuration data in embedded systems.

Applications

  • Embedded Systems: Storing firmware and boot code in microcontrollers and microprocessors.
  • Industrial Control Systems: Storing configuration data and program code for industrial automation equipment.
  • Consumer Electronics: Storing operating systems and application code in devices like set-top boxes and networking equipment.
  • Automotive Systems: Storing firmware and calibration data in automotive control units (ECUs).
  • Medical Devices: Storing application code and patient data in portable medical devices.

Features

  • 32 Mbit Density: Offers a storage capacity of 32 megabits (4 megabytes).
  • NOR Flash Technology: Provides fast read access times, suitable for code execution directly from flash memory (execute-in-place - XIP).
  • Page Mode Operation: Supports page mode access for faster data transfer rates.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication with the host microcontroller.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity and system reliability.
  • Fast Read Access: Allows for quick retrieval of data, improving system performance.
  • SPI Interface: Simplifies integration with microcontrollers and other devices.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable applications.
  • High Reliability: Provides stable and reliable data storage for critical applications.

Technical Specifications

The GL032N90FFI04 operates on a single power supply (typically 3.0V or 3.3V). It supports SPI modes 0 and 3. The read access time is typically in the range of a few nanoseconds. Endurance is typically rated for 100,000 program/erase cycles per sector. The operating temperature range is usually -40°C to +85°C. Consult the Cypress/Infineon datasheet for the most accurate and up-to-date specifications.

The GL032N90FFI04 NOR Flash memory device offers a reliable and efficient storage solution for a wide range of embedded applications. Its fast read access times, SPI interface, and low power consumption make it an ideal choice for systems requiring non-volatile memory for code storage and data logging.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3349 $58.6839
27+ $4.3775 $118.1925
41+ $4.2412 $173.8892
57+ $4.1037 $233.9109
73+ $3.9674 $289.6202
98+ $3.5574 $348.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess