EN
  • EN
  • DE

LA55-P/SP1

Part No LA55-P/SP1
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827166-LA55-P/SP1
Ultra Librarian 3D Model Ultra Librarian LA55-P/SP1 CAD Model

Description

The LEM LA55-P/SP1 is a current transducer designed for electronic measurement of currents. This transducer utilizes the Hall effect to accurately measure AC, DC, and pulsed currents and provides an electrically isolated output signal that is proportional to the measured current. It is widely used in various industrial applications requiring precise current monitoring and control.

Applications:

  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment

Features:

  • Closed-loop (compensated) current transducer using the Hall effect
  • Galvanic isolation between primary and secondary circuits
  • Low temperature drift
  • High accuracy
  • Compact design
  • Easy mounting

Benefits:

  • Accurate current measurement: Provides precise and reliable measurement of currents, enabling accurate control and monitoring of electrical systems.
  • Safety through isolation: Offers galvanic isolation between the primary and secondary circuits, protecting sensitive electronic equipment from high voltages and transients.
  • Stable performance: Designed for demanding industrial environments, providing stable and reliable performance over a wide temperature range.
  • Easy to integrate: Compact design and easy mounting facilitate integration into existing systems.
  • Cost-effective solution: Provides a cost-effective solution for current measurement in diverse applications.

Additional Details:

The LA55-P/SP1 is capable of measuring currents up to 55A and outputs a signal proportional to the measured current. It operates with a supply voltage of ±15V DC. The galvanic isolation between the primary conductor and the secondary circuit ensures safety by preventing high-voltage transients from affecting the measurement circuit. The transducer’s construction includes a magnetic core and a Hall effect sensor, which together provide accurate and linear measurements of the current passing through the primary conductor.

The transducer is typically mounted on a panel or chassis using screws or other mounting hardware. It allows easy connection to both the primary current conductor and the secondary measurement circuit. The output signal, typically a small DC current proportional to the measured current, can be easily interfaced with various measurement and control systems. Meeting relevant industry standards for safety and performance, the LA55-P/SP1 ensures compliance with regulatory requirements.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8934 $50.6802
8+ $13.8613 $110.8904
12+ $13.4281 $161.1372
16+ $12.9950 $207.9200
20+ $12.5618 $251.2360
27+ $11.2623 $304.0821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,697 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess