Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836966-SD6807D
Ultra Librarian 3D Model Ultra Librarian SD6807D CAD Model

Description

The SD6807D is a highly integrated off-line quasi-resonant flyback PWM power switch. It's designed by Silan Microelectronics for small power adapters and chargers. The IC combines a current-mode PWM controller and a high-voltage power MOSFET, which reduces external components and simplifies power supply design.

Applications:

  • Power adapters for mobile phones
  • Chargers for cordless phones and DECT phones
  • Power supplies for small home appliances
  • Standby power supplies
  • LED lighting power supplies

Features:

  • Integrated high-voltage power MOSFET
  • Quasi-Resonant (QR) control for high efficiency
  • Current-mode PWM control
  • Low standby power consumption (<0.3W)
  • Built-in overcurrent protection (OCP) with auto-recovery
  • Overvoltage protection (OVP) with latch-off mode
  • Overtemperature protection (OTP) with auto-recovery
  • Short circuit protection (SCP) with auto-recovery
  • Frequency jittering to reduce EMI
  • Soft start function to minimize stress during startup

Benefits:

  • Reduced BOM Cost: Integrating both the controller and MOSFET lowers the number of external components required, thereby reducing the bill of materials.
  • High Efficiency: Quasi-resonant operation and current-mode control improve efficiency and minimize power loss.
  • Enhanced Reliability: Built-in protection features safeguard against overcurrent, overvoltage, overtemperature, and short circuits, increasing the power supply's reliability.
  • Low Standby Power: Complies with energy efficiency standards due to its low standby power consumption.
  • Simplified Design Process: The highly integrated design makes power supply design easier and faster.

The quasi-resonant operation of the SD6807D allows for valley switching, which reduces switching losses and improves overall efficiency. The frequency jittering feature helps to spread the EMI spectrum, making it easier to meet EMI requirements. The device typically comes in a DIP-8 or SOP-8 package.

Typical Technical Specifications:

  • Operating Voltage Range: 85VAC ~ 265VAC
  • Output Power: up to 7W
  • Switching Frequency: Automatically adjusted based on load and input voltage
  • Standby Power Consumption: <0.3W
  • Protection Functions: OCP, OVP, OTP, SCP
  • Package Options: DIP-8, SOP-8

You May Also Be Interested in

American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention