Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F6722
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655607-PIC18F6722-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F6722-E/PT CAD Model

Description

Microchip Technology PIC18F6722-E/PT Microcontroller

The PIC18F6722-E/PT is a high-performance microcontroller from Microchip Technology, which is renowned for its robust design and versatile features. This powerful MCU is built on Microchip's advanced PIC18 architecture and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. With its extensive array of peripherals and interfaces, the PIC18F6722-E/PT is an ideal choice for designers looking for a reliable and flexible microcontroller solution.

Key Features:

  • Core: The device is equipped with a high-performance RISC CPU, providing excellent computational speed and efficiency. It operates at a maximum frequency of 40 MHz, delivering the processing power needed for complex tasks.
  • Memory: It boasts 128KB of flash memory for program storage, along with 3936 bytes of RAM for data handling and 1024 bytes of EEPROM for non-volatile storage, ensuring ample space for application code and data.
  • I/O Pins: The microcontroller comes with 52 versatile I/O pins, which can be configured for various functions, providing flexibility in interfacing with external circuits and modules.
  • Analog Features: It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices and peripherals.
  • Timers: Equipped with multiple timers, including an 8-bit and 16-bit timer, the PIC18F6722-E/PT allows for accurate timing and event management, which is essential for real-time applications.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint while offering sufficient pins for complex tasks.

With its robust set of features, the PIC18F6722-E/PT from Microchip Technology stands out as a highly capable microcontroller that can tackle a variety of challenges in embedded system design. Whether you're developing sophisticated industrial machinery or innovative consumer products, this MCU provides the reliability and adaptability needed to bring your projects to life.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention