EN
  • EN
  • DE

SA9618

Part No SA9618
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311686-SA9618
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA9618 CAD Model

Description

The SA9618, produced by Silan Microelectronics, is believed to be an audio amplifier IC. Comprehensive specifications are currently unavailable, so this description is based on typical audio amplifier characteristics and information available on similar Silan products. It is most likely designed for enhancing audio output in various electronic devices.

Applications

  • Portable Speakers
  • Headphones and Earphones
  • Mobile Devices (Smartphones, Tablets)
  • Gaming Consoles
  • Automotive Audio Systems

Features

  • High Efficiency: Maximizes audio output while minimizing power consumption.
  • Low Distortion: Ensures clear and accurate sound reproduction.
  • Built-in Protection: Protects against short circuits, over-temperature, and over-voltage conditions.
  • Adjustable Gain: Allows for flexible volume control and signal amplification.
  • Small Package Size: Enables integration into compact electronic devices.

Benefits

  • Improved Audio Quality: Delivers louder and clearer sound output.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Enhanced Reliability: Protects the device from potential damage.
  • Versatile Application: Suitable for a wide range of audio amplification needs.
  • Simplified Circuit Design: Requires fewer external components for operation.

The SA9618 probably operates in Class D mode, offering high efficiency. It likely features a single-ended output configuration and requires an external power supply. The gain is adjustable using external resistors. Further, it likely includes thermal shutdown protection to prevent overheating.

Without a detailed datasheet, this information is estimated based on common audio amplifier characteristics. Engineers and designers will need to consult the official documentation for specific design requirements and operating conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess