EN
  • EN
  • DE

LT3418IMSEPBF

Part No LT3418IMSEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071619-LT3418IMSEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3418IMSEPBF CAD Model

Description

The LT3418IMSEPBF is a high-performance, monolithic step-down switching regulator from Linear Technology, designed to deliver efficiency and precision in a compact form factor. This device is tailored for applications requiring a low voltage power supply from a higher voltage input, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The LT3418IMSEPBF operates from an input voltage range of 4V to 60V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 2.4MHz via an external resistor, this regulator allows designers to optimize the performance for specific applications.
  • High Efficiency: Thanks to its low dropout operation and synchronous rectification, the LT3418IMSEPBF achieves high efficiency, which is critical for portable and battery-powered devices.
  • Thermal Performance: The device is housed in an MSOP-16E package, which offers excellent thermal performance and a small footprint, suitable for space-constrained applications.

Applications

The LT3418IMSEPBF is versatile and can be used in a variety of applications, including:

  • Telecom and Networking Equipment
  • Automotive and Industrial Systems
  • Portable and Battery-Powered Electronics
  • Distributed Power Supplies

Protection Features

To ensure the longevity and reliability of both the regulator and the overall system, the LT3418IMSEPBF incorporates multiple protection features:

  • Overcurrent Protection: Shields the device against excessive current draw that could lead to overheating and damage.
  • Thermal Shutdown: Provides an additional layer of protection by turning off the device if it exceeds a certain temperature threshold.
  • Undervoltage Lockout (UVLO): Prevents the regulator from operating at insufficient input voltages, which could lead to erratic performance or damage.

In conclusion, the LT3418IMSEPBF from Linear Technology is a robust and efficient solution for a variety of power regulation needs, combining performance, flexibility, and protection in a design-friendly package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess