EN
  • EN
  • DE

S1460AF-A38

Part No S1460AF-A38
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304337-S1460AF-A38
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1460AF-A38 CAD Model

Description

The SII Semiconductor Corporation S1460AF-A38 is a voltage detector IC designed to monitor voltage levels in electronic systems. Its primary function is to detect undervoltage conditions, triggering a reset or other protective action to prevent system malfunctions. This device is characterized by its high accuracy, low power consumption, and small size, making it suitable for a wide range of applications, particularly in battery-powered and portable devices.

Applications

  • Microcontroller Reset: Ensures proper reset of microcontrollers during power-up or brownout conditions.
  • Battery Management: Protects lithium-ion batteries from over-discharge by monitoring voltage levels.
  • Power Supply Monitoring: Detects voltage drops and irregularities in power supplies.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to ensure stable operation.
  • Industrial Control: Provides reliable voltage monitoring in industrial control systems.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable undervoltage detection.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Compact Package: Small size allows for easy integration into space-constrained designs.
  • Open-Drain Output: Flexible output configuration for interfacing with various circuits.
  • Hysteresis: Prevents oscillations and ensures stable output switching.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range.

Benefits

  • Improved System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • Stable Operation: Hysteresis feature ensures reliable and predictable switching behavior.

Additional Details

The S1460AF-A38 typically uses an internal voltage reference and comparator to monitor the input voltage. The open-drain output requires a pull-up resistor for proper operation. Detailed specifications, including the voltage detection threshold, hysteresis voltage, and operating temperature range, are available in the product datasheet.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess