The SII Semiconductor Corporation S1339A33A4T2U3 is a high-precision voltage tracker featuring low dropout voltage, meticulously designed to offer a stable and accurate 3.3V output for diverse applications. It belongs to the S-1339 series, celebrated for its remarkable accuracy and minimal current draw.
Applications
- Voltage regulation in portable electronic devices
- Power management solutions in wearable technology
- Battery-operated equipment requiring stable voltage
- Sensor power supplies demanding high precision
- Voltage reference circuits needing accurate output
Features
- High output voltage accuracy for stable operation
- Extremely low dropout voltage for efficient regulation
- Minimal current consumption, enhancing battery life
- Integrated overcurrent protection for device safety
- Thermal shutdown protection against overheating
- Compact package size for space-constrained applications
Benefits
- Ensures stable and reliable performance of electronic circuits
- Prolongs battery life in portable and wearable devices
- Safeguards against damage from excessive current or temperature
- Reduces the physical footprint on circuit boards
- Maintains consistent voltage output under varying load conditions
Additional Details
The S1339A33A4T2U3 voltage tracker is engineered to provide a precise and regulated 3.3V output even with a minimal voltage differential between input and output, thanks to its low dropout characteristics. The built-in overcurrent and thermal shutdown protections significantly enhance the reliability and safety of both the device and the application it supports. Its exceptionally low current consumption makes it particularly suitable for battery-powered applications, minimizing power losses and maximizing operational lifespan. The compact packaging allows for seamless integration into space-limited designs, such as those found in wearable devices and other portable electronics. This voltage tracker is indispensable for applications where consistent and accurate voltage supply is paramount for optimal functionality and device longevity.