EN
  • EN
  • DE

AAT2430BIDX-T1

Part No AAT2430BIDX-T1
Manufacturer Skyworks Solutions Inc.
Catalog Custom Parts (0 - A)
Description 16 Channel White LED Driver Solution with LED Current and Timing Control QFN99-64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122136-AAT2430BIDX-T1
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT2430BIDX-T1 CAD Model

Description

The AAT2430BIDX-T1 is a high-efficiency, fixed-frequency, synchronous boost converter designed for various portable applications. Manufactured by Skyworks Solutions Inc., this device is optimized for powering white LEDs and other similar devices requiring a stable and efficient voltage source. Its small size and integrated features make it ideal for space-constrained applications.

Applications:

  • White LED Backlighting: Commonly used to drive white LEDs in LCD displays of mobile phones, MP3 players, and other portable devices.
  • Portable Devices: Suitable for any portable device requiring a boost converter to generate a stable voltage from a battery source.
  • Camera Flash: Can be used to power the flash LED in digital cameras and mobile phones.
  • Bias Supply: Provides a regulated voltage for biasing other electronic components.
  • Handheld Equipment: Used in various handheld devices, such as barcode scanners and portable medical devices.

Features:

  • High Efficiency: Achieves high efficiency in converting low input voltages to higher output voltages.
  • Fixed-Frequency Operation: Operates at a fixed frequency to minimize noise and simplify filtering.
  • Synchronous Rectification: Utilizes synchronous rectification to improve efficiency and reduce power loss.
  • Integrated MOSFET: Includes an integrated power MOSFET for simplified design and reduced component count.
  • Overvoltage Protection: Features overvoltage protection to prevent damage to the LEDs or other connected devices.
  • Short-Circuit Protection: Provides short-circuit protection to protect the converter from damage.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency extends the battery life of portable devices.
  • Stable LED Brightness: Provides a stable voltage to ensure consistent LED brightness.
  • Reduced Component Count: Integrated MOSFET reduces the number of external components required.
  • Enhanced Protection: Overvoltage and short-circuit protection prevent damage to the device and connected components.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details:

The AAT2430BIDX-T1 typically operates from a low input voltage, such as a single lithium-ion battery. The output voltage is adjustable, allowing for customization to different LED configurations. The switching frequency is typically in the MHz range, enabling the use of small external components. The device is available in a thin DFN package. Datasheets provide detailed electrical characteristics, application circuits, and layout recommendations. Careful attention to layout is essential for achieving optimal performance and minimizing electromagnetic interference (EMI). External components like inductors and capacitors should be selected based on the specific application requirements and the recommendations in the datasheet.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Linear Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess