EN
  • EN
  • DE

SP809EK-L-4.6/TR

Part No SP809EK-L-4.6/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192280-SP809EK-L-4.6/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP809EK-L-4.6/TR CAD Model

Description

The SP809EK-L-4.6/TR is a voltage supervisor IC manufactured by Exar Corporation. This device monitors the input voltage and provides a reset signal to microcontrollers, microprocessors, and other digital circuits when the voltage drops below a specific threshold. The "/TR" suffix typically indicates that the component is supplied on tape and reel for automated assembly processes. The "L" in the part number could denote a specific feature such as a lower quiescent current or a different reset threshold option compared to standard parts.

Applications:

  • Microcontroller and Microprocessor Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions, ensuring proper system initialization and preventing erratic behavior.
  • Embedded Systems: Monitors power supply voltage in embedded applications and generates a reset signal to avoid malfunctions.
  • Industrial Control Systems: Enhances the reliability of industrial equipment by safeguarding against voltage-related failures.
  • Automotive Electronics: Used in various automotive applications to ensure stable operation of electronic control units (ECUs).
  • Portable Devices: Suitable for battery-powered devices due to its low power consumption and voltage monitoring capabilities.

Features:

  • Precision Voltage Monitoring: Accurately detects undervoltage conditions.
  • Power-On Reset Generation: Generates a reset signal upon power-up to ensure proper system initialization.
  • Brownout Protection: Protects against data corruption and system malfunctions during brownout events.
  • Active-Low Reset Output: Provides an active-low reset signal compatible with most microcontrollers and microprocessors.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified System Design: Reduces the need for external components, simplifying the design process.
  • Enhanced System Stability: Ensures a consistent and reliable startup sequence.
  • Protection Against Brownouts: Safeguards the system from potential damage or data loss during brownout situations.
  • Extended Battery Life: Low power consumption makes it suitable for portable applications.

Additional Details:

The voltage threshold for this particular part is 4.6V, as indicated in the part number. When the input voltage drops below 4.6V, the reset output is asserted. It's crucial to consult the device's datasheet for precise details regarding reset timeout periods, operating temperature range, and other electrical characteristics. These devices are typically available in small surface-mount packages such as SOT-23.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess