EN
  • EN
  • DE

S-93L66AD0I-H7T1

Part No S-93L66AD0I-H7T1
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Description LOW VOLTAGE OPERATION CMOS SERIAL E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836504-S-93L66AD0I-H7T1
Ultra Librarian 3D Model Ultra Librarian S-93L66AD0I-H7T1 CAD Model

Description

The S-93L66AD0I-H7T1 is a low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. It is designed for applications where non-volatile memory is required along with minimal power consumption, making it ideal for battery-powered and energy-efficient systems.

Applications

  • Mobile devices and smartphones
  • Wearable technology (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Smart cards
  • Portable medical equipment
  • Industrial sensors and data loggers

Features

  • Ultra-Low Power Consumption: Optimized for minimal power drain, extending battery life in portable applications.
  • Non-Volatile Memory: Retains data even when power is off, ensuring critical information is preserved.
  • Wide Operating Voltage Range: Accommodates various system voltage requirements for flexible integration.
  • High Endurance: Supports a large number of write cycles, ensuring long-term reliability.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits

  • Extended Battery Life: Lower power consumption translates to longer operational time for battery-powered devices.
  • Data Integrity: Ensures persistent storage of important data, preventing loss during power failures.
  • Flexible Integration: Compatible with a wide range of systems due to its versatile voltage support.
  • Long-Term Reliability: Designed for extended use with high write cycle endurance.
  • Space Efficiency: Enables integration into small and compact devices.

Additional Details

The S-93L66AD0I-H7T1 typically utilizes a serial interface, such as SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit), for communication with a host microcontroller or processor. The memory capacity varies depending on the specific model. This EEPROM often includes features like write protection to prevent accidental data corruption. Its robust design and low power characteristics make it suitable for storing configuration settings, calibration data, and other critical information in a variety of applications. The precise operating temperature range and data retention specifications depend on the specific datasheet for the component. The component is often used in applications requiring infrequent updates or persistent storage across power cycles.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess