EN
  • EN
  • DE

S-93C76ADFJ-TBH-G

Part No S-93C76ADFJ-TBH-G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187384-S-93C76ADFJ-TBH-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C76ADFJ-TBH-G CAD Model

Description

The S-93C76ADFJ-TBH-G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is designed for applications that require non-volatile storage of data, such as configuration parameters, calibration data, and user preferences. It offers a combination of low power consumption, high reliability, and ease of integration.

Applications:

  • Consumer Electronics: Used in products like TVs, set-top boxes, and DVD players to store user settings and configuration data.
  • Automotive: Employed in automotive electronics, including car radios and instrument clusters, for storing calibration information and system parameters.
  • Industrial Control: Integrated into industrial control systems and programmable logic controllers (PLCs) to store program code and configuration settings.
  • Medical Devices: Used in medical instruments and equipment to store calibration data and patient-specific information.
  • Office Automation: Found in printers, scanners, and copiers for storing configuration settings and firmware.

Features:

  • Memory Size: 8K-bit (1024 x 8)
  • Interface: Microwire (3-wire serial interface)
  • Supply Voltage: 1.8V to 5.5V operating range
  • Low Power Consumption: Low active and standby currents for efficient energy usage.
  • Operating Temperature: -40°C to +85°C temperature range
  • Data Retention: Ensures long-term data retention, maintaining data integrity over extended periods.
  • Endurance: Offers high write cycle endurance, typically around 1,000,000 cycles.
  • Write Protection: Includes a hardware write protection feature to prevent accidental data corruption.
  • Package: Available in various packages, including SOP (Small Outline Package).

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed, preserving critical configuration settings.
  • Low Power: Suitable for battery-powered and energy-conscious applications, extending battery life.
  • High Reliability: Delivers dependable data storage and retrieval, even under demanding operating conditions.
  • Easy to Integrate: The simple Microwire interface makes it easy to integrate with microcontrollers and other digital devices.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides an economical option for non-volatile memory requirements.

The S-93C76ADFJ-TBH-G utilizes a Microwire serial interface, comprising three pins: clock (CLK), data input (DI), and data output (DO). This enables simple communication with a microcontroller or other master device. It supports different operating modes, including read, write, and erase operations. The hardware write protection function safeguards against unintended data changes. With its reliability, low power consumption, and ease of use, the S-93C76ADFJ-TBH-G is ideal for various applications demanding dependable non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1860 $116.2500
965+ $0.1802 $173.8930
1,325+ $0.1744 $231.0800
1,715+ $0.1686 $289.1490
2,295+ $0.1513 $347.2335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess