EN
  • EN
  • DE

S-93C56BDOH-J8T2G

Part No S-93C56BDOH-J8T2G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187350-S-93C56BDOH-J8T2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93C56BDOH-J8T2G CAD Model

Description

The S-93C56BD0H-J8T2G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by SII Semiconductor Corporation. It provides non-volatile data storage, meaning it retains data even without power. This EEPROM can be electrically erased and reprogrammed, making it suitable for applications requiring frequent data updates and long-term data retention. It uses a two-wire serial interface for communication, simplifying integration with microcontrollers and other digital systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store configuration settings and user preferences.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial devices for storing calibration data and program parameters.
  • Automotive Electronics: Utilized in car radios, navigation systems, and engine control units (ECUs) to store vehicle settings and diagnostic information.
  • Medical Devices: Integrated into medical instruments for storing patient data, calibration settings, and device configurations.
  • Security Systems: Deployed in alarm systems and access control systems to store user codes and system configurations.

Features:

  • High Endurance: Capable of enduring a significant number of erase/write cycles, ensuring data integrity over its operational life.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and making it suitable for battery-powered applications.
  • Two-Wire Serial Interface: Employs a simple two-wire interface (I2C), minimizing pin count and easing integration with microcontrollers.
  • Small Package: Available in a compact package to save board space.
  • Data Protection: Includes built-in data protection features to prevent accidental data corruption.

Benefits:

  • Reliable Data Storage: Offers reliable non-volatile data storage, preserving data even when power is off.
  • Easy Integration: The two-wire serial interface simplifies integration with microcontrollers and other digital systems, reducing development time and cost.
  • Low Power Consumption: Low voltage operation minimizes power consumption, making it suitable for battery-powered applications.
  • Compact Size: The small package saves board space, enabling smaller and more compact designs.
  • Enhanced Data Security: Built-in data protection features prevent accidental data corruption, ensuring data integrity.

Additional Details:

The S-93C56BD0H-J8T2G typically has an operating voltage range of 1.8V to 5.5V, and an operating temperature range of -40°C to +85°C. It comes in various package options, including TSSOP and MSOP. The memory capacity is generally 2K bits (256 x 8 bits or 128 x 16 bits, configurable). The 'H' in the part number may indicate a specific feature or performance grade. The 'G' suffix typically indicates a lead-free or RoHS compliant version.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess